ifm efector inc. Photoelectric O2DIRPKG/K-O2D222

Description
OBJECT RECOGNITION SENSOR, 24 VDC, 300 MA, 20 HZ, 850 NM WAVELENGTH, INFRARED LIGHT, 24 V PNP, 5 DIGITAL OUTPUTS, 1X M12 PROCESS CONNECTION A CODED, 1X M12 ETHERNET CONNECTION, D CODED, -40 TO +85 DEGREE C, IP67, O2D222. FREE 2 YEAR RADWELL WARRANTY
Description
OBJECT RECOGNITION SENSOR, 24 VDC, 300 MA, 20 HZ, 850 NM WAVELENGTH, INFRARED LIGHT, 24 V PNP, 5 DIGITAL OUTPUTS, 1X M12 PROCESS CONNECTION A CODED, 1X M12 ETHERNET CONNECTION, D CODED, -40 TO +85 DEGREE C, IP67, O2D222. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 81827354 - Radwell International
Willingboro, NJ, United States
Photoelectric
81827354
Photoelectric 81827354
OBJECT RECOGNITION SENSOR, 24 VDC, 300 MA, 20 HZ, 850 NM WAVELENGTH, INFRARED LIGHT, 24 V PNP, 5 DIGITAL OUTPUTS, 1X M12 PROCESS CONNECTION A CODED, 1X M12 ETHERNET CONNECTION, D CODED, -40 TO +85 DEGREE C, IP67, O2D222. FREE 2 YEAR RADWELL WARRANTY

OBJECT RECOGNITION SENSOR, 24 VDC, 300 MA, 20 HZ, 850 NM WAVELENGTH, INFRARED LIGHT, 24 V PNP, 5 DIGITAL OUTPUTS, 1X M12 PROCESS CONNECTION A CODED, 1X M12 ETHERNET CONNECTION, D CODED, -40 TO +85 DEGREE C, IP67, O2D222. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 81827354
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 88332887 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity Sensors - 2093569 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SME-10M-DS-24V-E-2,5-L-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.0500 kHz
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details