From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Photoelectric Sensor OG5128
| ifm efector inc. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OG5128 | 191573 |
| Product Name | Through-beam sensor receiver | Photoelectric Sensors |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Other; Cylindrical |
| Operation Distance | 354 inch (9000 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Through Beam | Through Beam |
| Beam Type | Visible |