From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
PHOTOELECTRIC SENSOR, THRU-BEAM
| ifm efector inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OF5018 | 595099 | 2330-OF5018-ND |
| Product Name | Through-beam sensor transmitter | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Other; Barrel | |
| Operation Distance | 157 inch (4000 mm) | ||
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 F (-25 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Through Beam | Through Beam | Through Beam |