Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Reflective Optical Sensor 1.969"" ~ 196.850"" (50mm ~ 5m) ADJ Module"
| ifm efector inc. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O6P206 | 2330-O6P206-ND |
| Product Name | Retro-reflective sensor | Photoelectric, Industrial |
| Body Shape | Rectangular | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Retroreflective | Retroreflective |
| Beam Type | Visible | Visible |
| Mode | Light-on; Dark-on |