Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Sensor Through beam, Sr 3m IO Link
"Through-Beam Optical Sensor 118.110"" (3m) PNP - Dark-ON"
| ifm efector inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O8E200 | 1443584 | 2330-O8E200-ND |
| Product Name | Through-beam sensor receiver | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular | Rectangular; Other; Block | |
| Operation Distance | 118 inch (3000 mm) | 118 inch (3000 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Through Beam | Through Beam | Through Beam |
| Beam Type | Visible |