ifm efector inc. Diffuse reflection sensor O6T200

Description
Particularly compact housing for use where space is restricted Intuitive potentiometer setting of the range User-friendly selection of light-on or dark-on via rotary switch Excellent price/performance ratio Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Particularly compact housing for use where space is restricted Intuitive potentiometer setting of the range User-friendly selection of light-on or dark-on via rotary switch Excellent price/performance ratio Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - O6T200 - ifm efector inc.
Malvern, PA, United States
Diffuse reflection sensor
O6T200
Diffuse reflection sensor O6T200
Particularly compact housing for use where space is restricted Intuitive potentiometer setting of the range User-friendly selection of light-on or dark-on via rotary switch Excellent price/performance ratio Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly compact housing for use where space is restricted
  • Intuitive potentiometer setting of the range
  • User-friendly selection of light-on or dark-on via rotary switch
  • Excellent price/performance ratio

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric, Industrial - 2330-O6T200-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-O6T200-ND
Photoelectric, Industrial 2330-O6T200-ND
"Reflective Optical Sensor 0.197"" ~ 19.685"" (5mm ~ 500mm) ADJ Module"

"Reflective Optical Sensor 0.197"" ~ 19.685"" (5mm ~ 500mm) ADJ Module"

Buy Now Datasheet
Photoelectric Sensors - 191312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
191312
Photoelectric Sensors 191312
Diffuse reflection sensor O6T200

Diffuse reflection sensor O6T200

Supplier's Site
Diffuse reflection sensor ifm efector O6T200 - O6T-FPKG -  - Automation24, Inc.
King of Prussia, PA, United States
Diffuse reflection sensor ifm efector O6T200 - O6T-FPKG
Diffuse reflection sensor ifm efector O6T200 - O6T-FPKG
The compact diffuse reflection sensor O6T200 - O6T-FPKG from ifm electronic is characterised by a plastic housing with protection rating IP65/IP67, light-on/dark-on mode and a range of 5-500 mm. The diffuse reflection sensor O6T200 is easily set via potentiometer. Thanks to the transparent black housing the LEDs for operating and switching status indication are clearly visible even in bright light. The O6T200 diffuse reflection sensor with a 2.0 m (3 x 0.25 mm²) long PUR cable is the perfect solution for use in conveyor systems.

The compact diffuse reflection sensor O6T200 - O6T-FPKG from ifm electronic is characterised by a plastic housing with protection rating IP65/IP67, light-on/dark-on mode and a range of 5-500 mm. The diffuse reflection sensor O6T200 is easily set via potentiometer. Thanks to the transparent black housing the LEDs for operating and switching status indication are clearly visible even in bright light. The O6T200 diffuse reflection sensor with a 2.0 m (3 x 0.25 mm²) long PUR cable is the perfect solution for use in conveyor systems.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number O6T200 2330-O6T200-ND 191312
Product Name Diffuse reflection sensor Photoelectric, Industrial Photoelectric Sensors Diffuse reflection sensor ifm efector O6T200 - O6T-FPKG
Body Shape Rectangular Rectangular; Other; Rectangular Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm) 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Optical Technology Type Diffuse Diffuse Diffuse Diffuse
Beam Type Visible Visible
Unlock Full Specs
to access all available technical data