ifm efector inc. Photoelectric OFB-FPKG/US-100-OF5027

Description
IFM Sensors & Switches OFB-FPKG/US-100-OF50 27
Description
IFM Sensors & Switches OFB-FPKG/US-100-OF50 27

Suppliers

Company
Product
Description
Supplier Links
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
IFM Sensors & Switches OFB-FPKG/US-100-OF50 27

IFM Sensors & Switches OFB-FPKG/US-100-OF5027

Supplier's Site
Photoelectric - 88345787 - Radwell International
Willingboro, NJ, United States
Photoelectric
88345787
Photoelectric 88345787
DIFFUSE REFLECTION SENSOR, 10-36 VDC, PNP, 200 MA, 320 HZ, 1-400 MM OPERATING RANGE, INFRARED LIGHT, 880 NM WAVELENGTH, 185 MM LIGHT SPOT, LED DISPLAY, M12 CONNECTOR, IP65, (OF5027). FREE 2 YEAR RADWELL WARRANTY

DIFFUSE REFLECTION SENSOR, 10-36 VDC, PNP, 200 MA, 320 HZ, 1-400 MM OPERATING RANGE, INFRARED LIGHT, 880 NM WAVELENGTH, 185 MM LIGHT SPOT, LED DISPLAY, M12 CONNECTOR, IP65, (OF5027). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Ring Style Sensors - 9709-0259 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Threaded Barrel
Operation Distance 11.42 inch (290 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000000786-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details