Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Through-Beam Optical Sensor 32.81' (10m) PNP - Dark-ON/Light-ON - Selectable
The receiver of the O6E202 - O6E-FPKG/AS/3P through-beam sensor from ifm electronic is characterised by a plastic housing with protection rating IP65/IP67, light-on/dark-on mode and a range of 10.0 m. The through-beam sensor O6E203 is easily set via potentiometer. Thanks to the transparent black housing the LEDs for operating and switching status indication are clearly visible even in bright light. The O6E202 through-beam sensor with a 3-pole M8 connection is the perfect solution for use in conveyor systems.
| ifm efector inc. | RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O6E202 | 595080 | 2330-O6E202-ND | |
| Product Name | Through-beam sensor receiver | Photoelectric Sensors | Photoelectric, Industrial | Through-beam sensor ifm efector O6E202 - O6E-FPKG/AS/3P |
| Body Shape | Rectangular | Rectangular; Other; Rectangular | Rectangular | |
| Operation Distance | 394 inch (10000 mm) | 394 inch (10000 mm) | 394 inch (10000 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Through Beam | Through Beam | Through Beam | Through Beam |
| Beam Type | Visible |