View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Through-Beam Optical Sensor 4.9' (1.50m)
The transmitter of the through-beam sensor O7S200 - O7S-OOKG/0.2m/AS from ifm features not only a small design but also a range of 0-1.5 m and the protection rating IP65. Visible red light allows fast and simple alignment. The small light spot and the narrow light cone enable detection of small objects. The through-beam sensor O7S200 - O7S-OOKG/0.2m/AS ensures easy set-up thanks to the fixed setting. The transmitter of the through-beam sensor O7S200 - O7S-OOKG/0.2m/AS with M8 connector and 0.2 m PUR cable in conjunction with the matching receiver is the ideal solution for position detection in feeding and handling technology.
| ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O7S200 | 2330-O7S200-ND | |
| Product Name | Through-beam sensor transmitter | Photoelectric, Industrial | Through-beam sensor-transmitter ifm efector O7S200 - O7S-OOKG/0.2m/AS |
| Body Shape | Rectangular | Rectangular | |
| Operation Distance | 0.0 to 59.06 inch (0.0 to 1500 mm) | 58.8 inch (1494 mm) | 59.06 inch (1500 mm) |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Through Beam | Through Beam | Through Beam |
| Beam Type | Visible | Visible |