From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Through-Beam Optical Sensor 590.551"" (15m) Dark-On"
| ifm efector inc. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OG0039 | 2330-OG0039-ND |
| Product Name | Through-beam sensor receiver | Photoelectric, Industrial |
| Body Shape | Cylindrical; Threaded Barrel | |
| Operation Distance | 591 inch (15000 mm) | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) |
| Optical Technology Type | Through Beam | Through Beam |
| Beam Type | Infrared | Infrared |