Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Diffuse reflection sensor O8H218
"Reflective Optical Sensor 0.039"" ~ 3.150"" (1mm ~ 80mm) ADJ Module"
| ifm efector inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O8H218 | 191009 | 2330-O8H218-ND |
| Product Name | Diffuse reflection sensors with background suppression | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular | Rectangular; Other; Rectangular | |
| Operation Distance | 0.0394 to 3.15 inch (1 to 80 mm) | ||
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Diffuse | Diffuse | Diffuse |
| Beam Type | Visible | Visible |