Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Reflective Optical Sensor 0.197"" ~ 19.685"" (5mm ~ 500mm) ADJ Module"
Diffuse reflection sensor O6T202
The compact diffuse reflection sensor O6T202 - O6T-FPKG/AS/3P from ifm electronic is characterised by a plastic housing with protection rating IP65/IP67, light-on/dark-on mode and a range of 5-500 mm. The diffuse reflection sensor O6T202 is easily set via potentiometer. Thanks to the transparent black housing the LEDs for operating and switching status indication are clearly visible even in bright light. The O6T202 diffuse reflection sensor with a 3-pole M8 connection is the perfect solution for use in conveyor systems.
| ifm efector inc. | DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O6T202 | 2330-O6T202-ND | 191590 | |
| Product Name | Diffuse reflection sensor | Photoelectric, Industrial | Photoelectric Sensors | Diffuse reflection sensor ifm efector O6T202 - O6T-FPKG/AS/3P |
| Body Shape | Rectangular | Rectangular; Other; Rectangular | Rectangular | |
| Operation Distance | 0.1969 to 19.69 inch (5 to 500 mm) | 0.1969 to 19.69 inch (5 to 500 mm) | ||
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Diffuse | Diffuse | Diffuse | Diffuse |
| Beam Type | Visible | Visible |