Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm efector inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | O6H211 |
| Product Name | Diffuse reflection sensors with background suppression |
| Body Shape | Rectangular |
| Operation Distance | 3.94 inch (100 mm) |
| Operating Temperature | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Diffuse |
| Beam Type | Visible |