ifm electronic gmbh Diffuse reflection sensors with background suppression O6H203

Description
Particularly compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer User-friendly selection of light-on or dark-on via rotary switch Precise background suppression sensing on highly reflective background Excellent price/performance ratio Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Particularly compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer User-friendly selection of light-on or dark-on via rotary switch Precise background suppression sensing on highly reflective background Excellent price/performance ratio Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensors with background suppression - O6H203 - ifm efector inc.
Malvern, PA, United States
Diffuse reflection sensors with background suppression
O6H203
Diffuse reflection sensors with background suppression O6H203
Particularly compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer User-friendly selection of light-on or dark-on via rotary switch Precise background suppression sensing on highly reflective background Excellent price/performance ratio Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly compact housing for use where space is restricted
  • Intuitive setting of the sensitivity via potentiometer
  • User-friendly selection of light-on or dark-on via rotary switch
  • Precise background suppression sensing on highly reflective background
  • Excellent price/performance ratio

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric, Industrial - 2330-O6H203-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-O6H203-ND
Photoelectric, Industrial 2330-O6H203-ND
"Diffuse, Background Suppression Optical Sensor 0.079"" ~ 7.874"" (2mm ~ 200mm) PNP - Dark-ON/Light-ON - Selectable"

"Diffuse, Background Suppression Optical Sensor 0.079"" ~ 7.874"" (2mm ~ 200mm) PNP - Dark-ON/Light-ON - Selectable"

Buy Now Datasheet
Photoelectric Sensors - 191599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
191599
Photoelectric Sensors 191599
Diffuse reflection sensor O6H203

Diffuse reflection sensor O6H203

Supplier's Site
Diffuse reflection sensor ifm efector O6H203 - O6H-FPKG/AS/4P -  - Automation24, Inc.
King of Prussia, PA, United States
Diffuse reflection sensor ifm efector O6H203 - O6H-FPKG/AS/4P
Diffuse reflection sensor ifm efector O6H203 - O6H-FPKG/AS/4P
The compact diffuse reflection sensor with background suppression O6H301 - O6H-FPKG/0.30m/US from ifm is characterised by a robust stainless steel housing with protection rating IP65/IP67/IP68/IP69K and a range of 2-200 mm. The diffuse-reflection sensor O6H301 - O6H-FPKG/0.30m/US is easily set via potentiometer. The double seal of the potentiometer and the flush front lens made of shatterproof plastic allow cleaning without residue. Thanks to the transparent black housing the LEDs for operating and switching status indication are clearly visible even in bright light. The diffuse reflection sensor O6H301 - O6H-FPKG/0.30m/US with M12 connection is the perfect solution for use in the food industry.

The compact diffuse reflection sensor with background suppression O6H301 - O6H-FPKG/0.30m/US from ifm is characterised by a robust stainless steel housing with protection rating IP65/IP67/IP68/IP69K and a range of 2-200 mm. The diffuse-reflection sensor O6H301 - O6H-FPKG/0.30m/US is easily set via potentiometer. The double seal of the potentiometer and the flush front lens made of shatterproof plastic allow cleaning without residue. Thanks to the transparent black housing the LEDs for operating and switching status indication are clearly visible even in bright light. The diffuse reflection sensor O6H301 - O6H-FPKG/0.30m/US with M12 connection is the perfect solution for use in the food industry.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number O6H203 2330-O6H203-ND 191599
Product Name Diffuse reflection sensors with background suppression Photoelectric, Industrial Photoelectric Sensors Diffuse reflection sensor ifm efector O6H203 - O6H-FPKG/AS/4P
Body Shape Rectangular Rectangular; Other; Rectangular Rectangular
Operation Distance 0.0787 to 7.87 inch (2 to 200 mm)
Operating Temperature -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Optical Technology Type Diffuse Diffuse Diffuse
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1330 Photomicrosensor (Transmissive) - EE-SX1330-1 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Operation Distance 0.1181 inch (3 mm)
View Details
Photodiode Sensors - 3001493-F - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0090 inch (0.2286 mm)
View Details
Photoelectric, Industrial - 1882-1019231-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Infrared
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRC-9203 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Width 4.33 inch (110 mm)
View Details