Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
THROUGH-BEAM SENSOR RED LIGHT LI
| ifm efector inc. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O6E701 | 2330-O6E701-ND |
| Product Name | Through-beam sensor receiver | Photoelectric, Industrial |
| Body Shape | Rectangular | |
| Operation Distance | 591 inch (15000 mm) | |
| Operating Temperature | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) |
| Optical Technology Type | Through Beam | Through Beam |
| Beam Type | Visible | Visible |