From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Retro-reflective sensor, Sr 5m, PNP
"Reflective Optical Sensor 1.969"" ~ 196.850"" (50mm ~ 5m) ADJ Module"
| ifm efector inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O6P303 | 8140367 | 2330-O6P303-ND |
| Product Name | Retro-reflective sensor | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular | Rectangular; Other; Block | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | |
| Optical Technology Type | Retroreflective | Retroreflective | Retroreflective |
| Beam Type | Visible | Visible | |
| Mode | Light-on; Dark-on |