Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Photoelectric Sensor O6E203
Through-Beam Optical Sensor 32.81' (10m) PNP - Dark-ON/Light-ON - Selectable
| ifm efector inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O6E203 | 191592 | 2330-O6E203-ND |
| Product Name | Through-beam sensor receiver | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular | Rectangular; Other; Square | |
| Operation Distance | 394 inch (10000 mm) | 394 inch (10000 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Through Beam | Through Beam | Through Beam |
| Beam Type | Visible |