From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
THROUGH-BEAM SENSOR IR LIGHT 15M
The M18 through-beam transmitter OG0028 - OGS-OOOA from ifm features a range of <15 m, Thanks to the fixed setting, easy set-up is ensured. Through-beam sensor OG0028 - OGS-OOOA is of tested quality, confirmed by the cULus approval. Thanks to the convenient plastic housing with IP67 protection rating and PMMA plastic lens, through-beam transmitter OG0028 - OGS-OOOA in conjunction with the matching receiver is suitable for applications in a number of industries.
| ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OG0028 | 2330-OG0028-ND | |
| Product Name | Through-beam sensor transmitter | Photoelectric, Industrial | Through-beam sensor-transmitter ifm efector OG0028 - OGS-OOOA |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel | |
| Operation Distance | 591 inch (15000 mm) | 197 inch (5000 mm) | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) |
| Optical Technology Type | Through Beam | Through Beam | Through Beam |
| Beam Type | Infrared | Infrared | Infrared |