View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Photoelectric Sensor O5P500
"Reflective Optical Sensor 2.953"" ~ 393.701"" (75mm ~ 10m) ADJ Module"
The rectangular retro-reflective sensor O5P500 - O5P-FPKG/US from ifm, with polarisation filter, is very robust due to the high protection rating IP67, and can be set easily thanks to the innovative teach operation. The unit features one button each for setting a precise on and off state. The retro-reflective sensor O5P500 - O5P-FPKG/US has a long range of 0.075-10 m and programmable light-on/dark-on mode. The sophisticated mounting accessories and the M12 connector, which is rotatable by 270°, enable easy adaptation in your application. The retro-reflective sensor O5P500 - O5P-FPKG/US is the perfect solution for position detection in packaging and conveying.
| ifm efector inc. | RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O5P500 | 191586 | 2330-O5P500-ND | |
| Product Name | Retro-reflective sensor | Photoelectric Sensors | Photoelectric, Industrial | Retro-reflective sensor ifm efector O5P500 - O5P-FPKG/US |
| Body Shape | Rectangular | Rectangular; Other; Square | Rectangular | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Retroreflective | Retroreflective | Retroreflective | Retroreflective |
| Beam Type | Visible | Visible | ||
| Mode | Light-on; Dark-on; Light/Dark Programmable | Light-on; Dark-on; Light/Dark Programmable |