Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm efector inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | O6P705 |
| Product Name | Retro-reflective sensor |
| Body Shape | Rectangular |
| Operation Distance | 2.95 to 315 inch (75 to 8000 mm) |
| Operating Temperature | 14 to 140 F (-10 to 60 C) |
| Optical Technology Type | Retroreflective |
| Beam Type | Visible |