Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Through-Beam Optical Sensor 32.81' (10m) NPN - Dark-ON/Light-ON - Selectable
| ifm efector inc. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O6E205 | 2330-O6E205-ND |
| Product Name | Through-beam sensor receiver | Photoelectric, Industrial |
| Body Shape | Rectangular | |
| Operation Distance | 394 inch (10000 mm) | 394 inch (10000 mm) |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Through Beam | Through Beam |
| Beam Type | Visible |