Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
PHOTOELECTRIC SENSOR,18MM THREAD
The M18 diffuse reflection sensor OGH300 - OGH-HPKG/US from ifm, with background suppression, features a range of 0-100 mm and light-on switching. Thanks to the fixed setting, easy set-up is ensured. The diffuse reflection sensor OGH300 - OGH-HPKG/US is of tested quality, confirmed by the ECOLAB certificate. Thanks to the robust stainless steel housing, the optimum sealing concept IP68/IP69K, and a PMMA plastic lens, the diffuse reflection sensor OGH300 - OGH-HPKG/US, with M12 connector, is suitable for applications in hygienic and wet areas in the food industry.
| ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGH300 | 2330-OGH300-ND | |
| Product Name | Diffuse reflection sensors with background suppression | Photoelectric, Industrial | Diffuse reflection sensor ifm efector OGH300 - OGH-HPKG/US |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel | |
| Operation Distance | 3.94 inch (100 mm) | 3.94 inch (100 mm) | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) |
| Optical Technology Type | Diffuse | Diffuse | |
| Beam Type | Visible |