View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Photoelectric Sensor O5E500
Through-Beam Optical Sensor 82.02' (25m) PNP - Dark-ON/Light-ON - Selectable
The receiver of the through-beam sensor O5E500 - O5E-FPKG/US from ifm is very robust due to the high protection rating IP67, and can be easily set thanks to the innovative teach method. The unit features one button each for setting a precise on and off state. The receiver of the through-beam sensor has a long range of 0-25 m and a selectable light-on/dark-on switching. The sophisticated mounting accessories and the M12 connector, which is rotatable by 270°, enable easy adaptation in your application. The receiver of the through-beam sensor O5E500 - O5E-FPKG/US with matching transmitter is the perfect solution for position detection in packaging and conveying.
| ifm efector inc. | RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O5E500 | 190979 | 2330-O5E500-ND | |
| Product Name | Through-beam sensor receiver | Photoelectric Sensors | Photoelectric, Industrial | Through-beam sensor – receiver ifm efector O5E500 - O5E-FPKG/US |
| Body Shape | Rectangular | Rectangular; Other; Rectangular | Rectangular | |
| Operation Distance | 984 inch (25000 mm) | 984 inch (25000 mm) | 984 inch (25000 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Through Beam | Through Beam | Through Beam | Through Beam |
| Beam Type | Visible |