View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Diffuse reflection sensor,sr 100-2600mm
"Reflective Optical Sensor 3.937"" ~ 102.362"" (100mm ~ 2.6m) ADJ Module"
| ifm efector inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | O4H500 | 7396620 | 2330-O4H500-ND |
| Product Name | Diffuse reflection sensors with background suppression | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular | Rectangular; Other; Block | |
| Operation Distance | 3.94 to 102 inch (100 to 2600 mm) | 3.94 to 102 inch (100 to 2600 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Diffuse | Diffuse | Diffuse |
| Beam Type | Visible | Visible |