DigiKey Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| "Infrared Proximity Sensor 2.362"" (60mm) IP67, NEMA 1,4,6,12,13" | |
| "Reflective, Diffuse Optical Sensor 27.559"" (700mm) Dark-On" | |
| "Reflective, Diffuse Optical Sensor 27.559"" (700mm) Light-On" | |
| "Retroreflective Optical Sensor 275.591"" (7m) Dark-On" | |
| "Retroreflective Optical Sensor 275.591"" (7m) Light-On" | |
| "Through-Beam Optical Sensor 1181.1"" (30m) 98.4' Dark-On" | |
| "Through-Beam Optical Sensor 1181.1"" (30m) 98.4' Light-On" | |
| "Through-Beam Optical Sensor 393.7"" (10m) 32.8' Dark-On" | |
| "Through-Beam Optical Sensor 393.7"" (10m) 32.8' Light-On" | |
| IC MAG SWITCH SENSOR | |
| IND SEN 1.5MM PNP XYLAN COATED | |
| IND SEN 10MM PNP XYLAN COAT | |
| IND SEN 15MM PNP XYLAN COAT | |
| IND SEN 2MM PNP XYLAN COATED SS | |
| IND SEN 3MM PNP XYLAN COATED SS | |
| IND SEN 5MM PNP XYLAN COATED SS | |
| INDUCTIVE AC/DC | |
| INDUCTIVE DC | |
| INDUCTIVE NAMUR | |
| INDUCTIVE SEN 1.5MM NO XYLAN | |
| INDUCTIVE SEN 1.5MM PNP PTFE COA | |
| INDUCTIVE SEN 1.5MM PNP XYLAN | |
| INDUCTIVE SEN 1.5MM PNP | |
| INDUCTIVE SEN 10MM NPN | |
| INDUCTIVE SEN 10MM PNP | |
| INDUCTIVE SEN 15MM PNP | |
| INDUCTIVE SEN 20MM PNP | |
| INDUCTIVE SEN 2MM NO XYLAN COAT | |
| INDUCTIVE SEN 2MM NO | |
| INDUCTIVE SEN 2MM PNP PTFE COAT | |
| INDUCTIVE SEN 2MM PNP | |
| INDUCTIVE SEN 35MM PNP | |
| INDUCTIVE SEN 3MM PNP XYLAN COAT | |
| INDUCTIVE SEN 4MM NAMUR | |
| INDUCTIVE SEN 4MM NO | |
| INDUCTIVE SEN 4MM PNP PTFE COAT | |
| INDUCTIVE SEN 5MM NAMUR | |
| INDUCTIVE SEN 5MM NO | |
| INDUCTIVE SEN 5MM PNP SS | |
| INDUCTIVE SEN 5MM PNP | |
| INDUCTIVE SEN 8MM NO | |
| INDUCTIVE SEN 8MM PNP PTFE COAT | |
| Optical Sensor | |
| PHOTOELECTRIC (AUTOMATION) | |
| PHOTOELECTRIC SENSOR SYSTEMS | |
| Q08 SERIES: DIFFUSE; RANGE: 2.5 | |
| Retroreflective Optical Sensor 16.40' (5m) Dark-On | |
| Retroreflective Optical Sensor 16.40' (5m) Light-On | |
| SENSOR INFRARED 10MS I2C USB |
| << Prev | Next >> |