Pepperl+Fuchs SE
Inductive sensor
NJ5-18GK-N-5M
Description
Comfort series
5 mm flush
Usable up to SIL 2 acc. to IEC 61508
Request a Quote
Email Supplier
Datasheet
Description
Comfort series
5 mm flush
Usable up to SIL 2 acc. to IEC 61508
Request a Quote
Email Supplier
Datasheet
Suppliers
Comfort series
5 mm flush
Usable up to SIL 2 acc. to IEC 61508
- Comfort series
- 5 mm flush
- Usable up to SIL 2 acc. to IEC 61508
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NJ5-18GK-N-5M |
2046-NJ5-18GK-N-5M-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
5 inch (127 mm)
|
|
|
Switching Frequency
|
0.0 to 0.5000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
1.57 inch (39.98 mm)
Switching Frequency
0.0250 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
14 to 122 F (-10 to 50 C)
View Details