Pepperl+Fuchs SE Proximity Sensors - Industrial NRB4-12GS40-E2-IO-V1

Description
INDUCTIVE DC
Request a Quote Datasheet
Description
INDUCTIVE DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2046-NRB4-12GS40-E2-IO-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NRB4-12GS40-E2-IO-V1-ND
Proximity Sensors - Industrial 2046-NRB4-12GS40-E2-IO-V1-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Inductive Sensor, 4Mm, Pnp/no/nc, M12; Sensing Range Max Pepperl+Fuchs - 32AH7953 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 4Mm, Pnp/no/nc, M12; Sensing Range Max Pepperl+Fuchs
32AH7953
Inductive Sensor, 4Mm, Pnp/no/nc, M12; Sensing Range Max Pepperl+Fuchs 32AH7953
INDUCTIVE SENSOR, 4MM, PNP/NO/NC, M12; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

INDUCTIVE SENSOR, 4MM, PNP/NO/NC, M12; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 2046-NRB4-12GS40-E2-IO-V1-ND 32AH7953
Product Name Proximity Sensors - Industrial Inductive Sensor, 4Mm, Pnp/no/nc, M12; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
NAMUR Inductive Proximity Sensor - S3260 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX1321 Photomicrosensor (Transmissive) - EE-SX1321-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details