Pepperl+Fuchs SE
Inductive sensor
NRN6-8GS40-E2-V1
Description
6 mm non-flush
Reduction factor = 1
Magnetic field resistant
Stainless steel housing
Request a Quote
Email Supplier
Datasheet
Description
6 mm non-flush
Reduction factor = 1
Magnetic field resistant
Stainless steel housing
Request a Quote
Email Supplier
Datasheet
Suppliers
6 mm non-flush
Reduction factor = 1
Magnetic field resistant
Stainless steel housing
- 6 mm non-flush
- Reduction factor = 1
- Magnetic field resistant
- Stainless steel housing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NRN6-8GS40-E2-V1 |
2046-NRN6-8GS40-E2-V1-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
6 inch (152 mm)
|
|
|
Switching Frequency
|
0.0 to 2.5 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3937 inch (10 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Switching Frequency
0.8000 kHz
Operating Temperature
-40 to 158 F (-40 to 70 C)
View Details
3 suppliers