Pepperl+Fuchs SE Inductive sensor NMB2-12GM55-E2-FE

Description
Stainless steel sensing face Sensing range 2 mm 3-wire DC Ferrous targets
Request a Quote Datasheet
Description
Stainless steel sensing face Sensing range 2 mm 3-wire DC Ferrous targets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NMB2-12GM55-E2-FE - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NMB2-12GM55-E2-FE
Inductive sensor NMB2-12GM55-E2-FE
Stainless steel sensing face Sensing range 2 mm 3-wire DC Ferrous targets
  • Stainless steel sensing face
  • Sensing range 2 mm
  • 3-wire DC
  • Ferrous targets
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NMB2-12GM55-E2-FE-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NMB2-12GM55-E2-FE-ND
Proximity Sensors - Industrial 2046-NMB2-12GM55-E2-FE-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NMB2-12GM55-E2-FE 2046-NMB2-12GM55-E2-FE-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm)
Switching Frequency 0.1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two Wire Hall-Effect Latch - A1245LUA-I1-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-6 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.38 to 1.61 inch (35 to 41 mm)
Switching Frequency 0.1000 to 8 kHz
View Details