Pepperl+Fuchs SE Inductive sensor NMB5-18GM65-E2-NFE-V1

Description
Stainless steel sensing face Sensing range 5 mm 3-wire DC Nonferrous targets
Request a Quote Datasheet
Description
Stainless steel sensing face Sensing range 5 mm 3-wire DC Nonferrous targets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NMB5-18GM65-E2-NFE-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NMB5-18GM65-E2-NFE-V1
Inductive sensor NMB5-18GM65-E2-NFE-V1
Stainless steel sensing face Sensing range 5 mm 3-wire DC Nonferrous targets
  • Stainless steel sensing face
  • Sensing range 5 mm
  • 3-wire DC
  • Nonferrous targets
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NMB5-18GM65-E2-NFE-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NMB5-18GM65-E2-NFE-V1-ND
Proximity Sensors - Industrial 2046-NMB5-18GM65-E2-NFE-V1-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NMB5-18GM65-E2-NFE-V1 2046-NMB5-18GM65-E2-NFE-V1-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 5 inch (127 mm)
Switching Frequency 0.0300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1123LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Confocal hybrid sensor - confocalDT IFS2403/90-10 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.3386 to 0.7323 inch (8.6 to 18.6 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details