Pepperl+Fuchs SE
Inductive sensor
NRN6-8GM40-E2-C-V1
Description
6 mm non-flush
Reduction factor = 1
Magnetic field resistant
Weld Immune
Request a Quote
Email Supplier
Datasheet
Description
6 mm non-flush
Reduction factor = 1
Magnetic field resistant
Weld Immune
Request a Quote
Email Supplier
Datasheet
Suppliers
6 mm non-flush
Reduction factor = 1
Magnetic field resistant
Weld Immune
- 6 mm non-flush
- Reduction factor = 1
- Magnetic field resistant
- Weld Immune
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NRN6-8GM40-E2-C-V1 |
2046-NRN6-8GM40-E2-C-V1-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
6 inch (152 mm)
|
|
|
Switching Frequency
|
0.0 to 0.4000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
0.0590 inch (1.5 mm)
Switching Frequency
1 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.1575 inch (4 mm)
View Details