Pepperl+Fuchs SE
Inductive sensor
NRB2-8GS40-E2-V3
Description
2 mm flush
Reduction factor = 1
Magnetic field resistant
Stainless steel housing
-
Pepperl+Fuchs SE
-
DigiKey
-
Galco Industrial Electronics
Request a Quote
Email Supplier
Datasheet
Description
2 mm flush
Reduction factor = 1
Magnetic field resistant
Stainless steel housing
Request a Quote
Email Supplier
Datasheet
Suppliers
2 mm flush
Reduction factor = 1
Magnetic field resistant
Stainless steel housing
- 2 mm flush
- Reduction factor = 1
- Magnetic field resistant
- Stainless steel housing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NRB2-8GS40-E2-V3 |
2046-NRB2-8GS40-E2-V3-ND |
NRB2-8GS40-E2-V3 |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
PRLF General Purpose |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
2 inch (50.8 mm)
|
|
|
|
Switching Frequency
|
0.0 to 4 kHz
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Rectangular
Operation Distance
0.0787 inch (2 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Photoelectric Sensors
Body Shape
Cylindrical
Operating Temperature
482 F (250 C)
View Details