Pepperl+Fuchs SE
Inductive sensor
NRB15-30GM50-E2-C-V1
Description
Reduction factor = 1
Magnetic field resistant
Weld Immune
Request a Quote
Email Supplier
Datasheet
Description
Reduction factor = 1
Magnetic field resistant
Weld Immune
Request a Quote
Email Supplier
Datasheet
Suppliers
Reduction factor = 1
Magnetic field resistant
Weld Immune
- Reduction factor = 1
- Magnetic field resistant
- Weld Immune
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NRB15-30GM50-E2-C-V1 |
2046-NRB15-30GM50-E2-C-V1-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
15 inch (381 mm)
|
|
|
Switching Frequency
|
0.0 to 0.7500 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Height
0.3209 inch (8.15 mm)
Length
0.7087 inch (18 mm)
Width
0.5512 inch (14 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Body Shape
Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length
1.81 inch (46 mm)
Width
0.3150 inch (8 mm)
View Details
2 suppliers