Pepperl+Fuchs SE
Inductive sensor
NMB3-8GM65-E2-V3
Description
Stainless steel sensing face
3 mm flush
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Description
Stainless steel sensing face
3 mm flush
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Suppliers
Stainless steel sensing face
3 mm flush
Increased operating distance
- Stainless steel sensing face
- 3 mm flush
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NMB3-8GM65-E2-V3 |
2046-NMB3-8GM65-E2-V3-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
3 inch (76.2 mm)
|
|
|
Switching Frequency
|
0.0 to 0.3600 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.5906 inch (15 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Body Shape
Rectangular
Operation Distance
0.3150 to 0.4724 inch (8 to 12 mm)
Operating Temperature
41 to 392 F (5 to 200 C)
View Details