Pepperl+Fuchs SE Inductive sensor NMB2-12GM65-E0-FE-V1

Description
Stainless steel sensing face Sensing range 2 mm 3-wire DC Ferrous targets
Request a Quote Datasheet
Description
Stainless steel sensing face Sensing range 2 mm 3-wire DC Ferrous targets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NMB2-12GM65-E0-FE-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NMB2-12GM65-E0-FE-V1
Inductive sensor NMB2-12GM65-E0-FE-V1
Stainless steel sensing face Sensing range 2 mm 3-wire DC Ferrous targets
  • Stainless steel sensing face
  • Sensing range 2 mm
  • 3-wire DC
  • Ferrous targets
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NMB2-12GM65-E0-FE-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NMB2-12GM65-E0-FE-V1-ND
Proximity Sensors - Industrial 2046-NMB2-12GM65-E0-FE-V1-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, METAL FACE, 2MM - 70093253 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, METAL FACE, 2MM
70093253
SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, METAL FACE, 2MM 70093253
Unlike traditional plastic-face inductive sensors, the Pepperl+Fuchs Pile Driver™ Series offers a 100% stainless steel housing. The 0.030" thick sensing face survives the harshest industrial environments, unaffected by everyday target abrasion and accidental impact. — Extended range models available. Features: Solid Stainless Steel Housing and Sensing Face 1200 psi Washdown Rating Exceptional Impact Withstandability Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Type: Normally Open Operating Temperature: –14°F to +158°F

Unlike traditional plastic-face inductive sensors, the Pepperl+Fuchs Pile Driver™ Series offers a 100% stainless steel housing. The 0.030" thick sensing face survives the harshest industrial environments, unaffected by everyday target abrasion and accidental impact. — Extended range models available.
Features:

  • Solid Stainless Steel Housing and Sensing Face
  • 1200 psi Washdown Rating
  • Exceptional Impact Withstandability
    Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Type: Normally Open
  • Operating Temperature: –14°F to +158°F
Supplier's Site
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs - 70K3911 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
70K3911
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs 70K3911
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:12mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NMB2-12GM65-E0-FE-V1 2046-NMB2-12GM65-E0-FE-V1-ND 70093253 70K3911
Product Name Inductive sensor Proximity Sensors - Industrial SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, METAL FACE, 2MM Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm) 0.0787 inch (2 mm) 0.0787 inch (2 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -40 to 70 F (-40 to 21.11 C) -40 to 158 F (-40 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Hall-Effect Latch - A1213LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3200R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.1969 inch (5 mm)
View Details