Pepperl+Fuchs SE Proximity Sensors - Industrial NRB15-30GS50-E2-IO

Description
INDUCTIVE DC
Request a Quote Datasheet
Description
INDUCTIVE DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2046-NRB15-30GS50-E2-IO-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NRB15-30GS50-E2-IO-ND
Proximity Sensors - Industrial 2046-NRB15-30GS50-E2-IO-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Inductive Sensor, 15Mm, Pnp/no/nc, 30Vdc; Sensing Range Max Pepperl+Fuchs - 32AH7945 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 15Mm, Pnp/no/nc, 30Vdc; Sensing Range Max Pepperl+Fuchs
32AH7945
Inductive Sensor, 15Mm, Pnp/no/nc, 30Vdc; Sensing Range Max Pepperl+Fuchs 32AH7945
INDUCTIVE SENSOR, 15MM, PNP/NO/NC, 30VDC; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

INDUCTIVE SENSOR, 15MM, PNP/NO/NC, 30VDC; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 2046-NRB15-30GS50-E2-IO-ND 32AH7945
Product Name Proximity Sensors - Industrial Inductive Sensor, 15Mm, Pnp/no/nc, 30Vdc; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3527 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Switches (Solid State) - A3280ELTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Hardware - 08310000527 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details