Pepperl+Fuchs SE Inductive sensor NMB2-12GM55-E0-FE

Description
Stainless steel sensing face Sensing range 2 mm 3-wire DC Ferrous targets
Request a Quote Datasheet
Description
Stainless steel sensing face Sensing range 2 mm 3-wire DC Ferrous targets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NMB2-12GM55-E0-FE - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NMB2-12GM55-E0-FE
Inductive sensor NMB2-12GM55-E0-FE
Stainless steel sensing face Sensing range 2 mm 3-wire DC Ferrous targets
  • Stainless steel sensing face
  • Sensing range 2 mm
  • 3-wire DC
  • Ferrous targets
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NMB2-12GM55-E0-FE-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NMB2-12GM55-E0-FE-ND
Proximity Sensors - Industrial 2046-NMB2-12GM55-E0-FE-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NMB2-12GM55-E0-FE 2046-NMB2-12GM55-E0-FE-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm)
Switching Frequency 0.1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000332-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Photoelectric, Industrial - 1882-1026459-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details