Pepperl+Fuchs SE Inductive sensor NMB10-18GM65-E2-V1

Description
10 mm flush Stainless steel sensing face Increased operating distance
Request a Quote Datasheet
Description
10 mm flush Stainless steel sensing face Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NMB10-18GM65-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NMB10-18GM65-E2-V1
Inductive sensor NMB10-18GM65-E2-V1
10 mm flush Stainless steel sensing face Increased operating distance
  • 10 mm flush
  • Stainless steel sensing face
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - 8007573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8007573
Proximity Sensors 8007573
Pepperl + Fuchs NMB10-18GM65-E2-V1

Pepperl + Fuchs NMB10-18GM65-E2-V1

Supplier's Site
Proximity Sensors - Industrial - 2046-NMB10-18GM65-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NMB10-18GM65-E2-V1-ND
Proximity Sensors - Industrial 2046-NMB10-18GM65-E2-V1-ND
INDUCTIVE SEN 10MM PNP

INDUCTIVE SEN 10MM PNP

Buy Now Datasheet
PRLF General Purpose - NMB10-18GM65-E2-V1 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NMB10-18GM65-E2-V1
PRLF General Purpose NMB10-18GM65-E2-V1
Inductive DC, 911271

Inductive DC, 911271

Supplier's Site
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs - 08N1560 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
08N1560
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs 08N1560
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:18mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NMB10-18GM65-E2-V1 8007573 2046-NMB10-18GM65-E2-V1-ND NMB10-18GM65-E2-V1 08N1560
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial PRLF General Purpose Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 10 inch (254 mm) 0.3937 inch (10 mm) 0.3937 inch (10 mm)
Switching Frequency 0.0 to 0.2400 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Limit Style Inductive Proximity Sensors - 9863-5833 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5900 inch (14.99 mm)
View Details
Switches (Solid State) - A1128LUATS-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3111 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details