Pepperl+Fuchs SE Proximity Sensors - Industrial NRN15-18GM40-E2-IO-C-V1

Description
INDUCTIVE DC
Request a Quote Datasheet
Description
INDUCTIVE DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2046-NRN15-18GM40-E2-IO-C-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NRN15-18GM40-E2-IO-C-V1-ND
Proximity Sensors - Industrial 2046-NRN15-18GM40-E2-IO-C-V1-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Inductive Sensor, 15Mm, Pnp/no/nc, M12; Sensing Range Max Pepperl+Fuchs - 32AH7963 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 15Mm, Pnp/no/nc, M12; Sensing Range Max Pepperl+Fuchs
32AH7963
Inductive Sensor, 15Mm, Pnp/no/nc, M12; Sensing Range Max Pepperl+Fuchs 32AH7963
INDUCTIVE SENSOR, 15MM, PNP/NO/NC, M12; Sensing Range Max:15mm; Thread Size - Metric:M12; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

INDUCTIVE SENSOR, 15MM, PNP/NO/NC, M12; Sensing Range Max:15mm; Thread Size - Metric:M12; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 2046-NRN15-18GM40-E2-IO-C-V1-ND 32AH7963
Product Name Proximity Sensors - Industrial Inductive Sensor, 15Mm, Pnp/no/nc, M12; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1106ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093443 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details