INDUCTIVE SEN 8MM PNP PTFE COAT
Inductive DC, 264611
| Pepperl+Fuchs SE | DigiKey | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | NRB8-18GM50-E2-C-V1 | 2046-NRB8-18GM50-E2-C-V1-ND | NRB8-18GM50-E2-C-V1 |
| Product Name | Inductive sensor | Proximity Sensors - Industrial | PRLF General Purpose |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor | Inductive Proximity Sensor |
| Operation Distance | 8 inch (203 mm) | ||
| Switching Frequency | 0.0 to 0.6000 kHz |