Pepperl+Fuchs SE Inductive sensor NMB5-18GM80-US-FE

Description
Stainless steel sensing face Sensing range 5 mm 2-wire AC/DC Ferrous targets
Request a Quote Datasheet
Description
Stainless steel sensing face Sensing range 5 mm 2-wire AC/DC Ferrous targets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NMB5-18GM80-US-FE - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NMB5-18GM80-US-FE
Inductive sensor NMB5-18GM80-US-FE
Stainless steel sensing face Sensing range 5 mm 2-wire AC/DC Ferrous targets
  • Stainless steel sensing face
  • Sensing range 5 mm
  • 2-wire AC/DC
  • Ferrous targets
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NMB5-18GM80-US-FE-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NMB5-18GM80-US-FE-ND
Proximity Sensors - Industrial 2046-NMB5-18GM80-US-FE-ND
INDUCTIVE AC/DC

INDUCTIVE AC/DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NMB5-18GM80-US-FE 2046-NMB5-18GM80-US-FE-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 5 inch (127 mm)
Switching Frequency 0.0150 kHz
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1040758-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers