Pepperl+Fuchs SE
Inductive sensor
NJ5-11-N
Description
5 mm non-flush
Request a Quote
Email Supplier
Datasheet
Description
5 mm non-flush
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NJ5-11-N |
2046-NJ5-11-N-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
5 inch (127 mm)
|
|
|
Switching Frequency
|
0.0 to 3 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Body Shape
Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length
2.8 inch (71 mm)
Width
0.3150 inch (8 mm)
View Details
2 suppliers