Pepperl+Fuchs SE Inductive sensor NMB8-30GM85-US-FE-V93

Description
Stainless steel sensing face Sensing range 8 mm 2-wire AC/DC Ferrous targets
Request a Quote Datasheet
Description
Stainless steel sensing face Sensing range 8 mm 2-wire AC/DC Ferrous targets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NMB8-30GM85-US-FE-V93 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NMB8-30GM85-US-FE-V93
Inductive sensor NMB8-30GM85-US-FE-V93
Stainless steel sensing face Sensing range 8 mm 2-wire AC/DC Ferrous targets
  • Stainless steel sensing face
  • Sensing range 8 mm
  • 2-wire AC/DC
  • Ferrous targets
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NMB8-30GM85-US-FE-V93-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NMB8-30GM85-US-FE-V93-ND
Proximity Sensors - Industrial 2046-NMB8-30GM85-US-FE-V93-ND
INDUCTIVE AC/DC

INDUCTIVE AC/DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NMB8-30GM85-US-FE-V93 2046-NMB8-30GM85-US-FE-V93-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 8 inch (203 mm)
Switching Frequency 0.0100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3290KLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
18 mm Plastic DC Photoelectric Sensor - S4374 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details