Pepperl+Fuchs SE
Inductive sensor
NMB2-12GM80-US-FE
Description
Stainless steel sensing face
Sensing range 2 mm
2-wire AC/DC
Ferrous targets
-
Pepperl+Fuchs SE
-
DigiKey
-
Galco Industrial Electronics
Request a Quote
Email Supplier
Datasheet
Description
Stainless steel sensing face
Sensing range 2 mm
2-wire AC/DC
Ferrous targets
Request a Quote
Email Supplier
Datasheet
Suppliers
Stainless steel sensing face
Sensing range 2 mm
2-wire AC/DC
Ferrous targets
- Stainless steel sensing face
- Sensing range 2 mm
- 2-wire AC/DC
- Ferrous targets
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NMB2-12GM80-US-FE |
2046-NMB2-12GM80-US-FE-ND |
NMB2-12GM80-US-FE |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
PRLF General Purpose |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
2 inch (50.8 mm)
|
|
|
|
Switching Frequency
|
0.0300 kHz
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0394 inch (1 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.1181 inch (3 mm)
View Details