Pepperl+Fuchs SE Inductive sensor NMB15-30GM65-E0-V1

Description
15 mm flush Stainless steel sensing face Increased operating distance
Request a Quote Datasheet
Description
15 mm flush Stainless steel sensing face Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NMB15-30GM65-E0-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NMB15-30GM65-E0-V1
Inductive sensor NMB15-30GM65-E0-V1
15 mm flush Stainless steel sensing face Increased operating distance
  • 15 mm flush
  • Stainless steel sensing face
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NMB15-30GM65-E0-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NMB15-30GM65-E0-V1-ND
Proximity Sensors - Industrial 2046-NMB15-30GM65-E0-V1-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs - 08N1562 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
08N1562
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs 08N1562
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Load Current RMS Max:200mA; Sensing Face Diameter:30mm; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Load Current RMS Max:200mA; Sensing Face Diameter:30mm; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet
SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, METAL FACE, PILE DRIVER, SENSING DIS - 70093367 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, METAL FACE, PILE DRIVER, SENSING DIS
70093367
SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, METAL FACE, PILE DRIVER, SENSING DIS 70093367
Unlike traditional plastic-face inductive sensors, the Pepperl+Fuchs Pile Driver™ Series offers a 100% stainless steel housing. The 0.030" thick sensing face survives the harshest industrial environments, unaffected by everyday target abrasion and accidental impact. — Extended range models available. Features: Solid Stainless Steel Housing and Sensing Face 1200 psi Washdown Rating Exceptional Impact Withstandability Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Type: Normally Open Operating Temperature: –14°F to +158°F

Unlike traditional plastic-face inductive sensors, the Pepperl+Fuchs Pile Driver™ Series offers a 100% stainless steel housing. The 0.030" thick sensing face survives the harshest industrial environments, unaffected by everyday target abrasion and accidental impact. — Extended range models available.
Features:

  • Solid Stainless Steel Housing and Sensing Face
  • 1200 psi Washdown Rating
  • Exceptional Impact Withstandability
    Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Type: Normally Open
  • Operating Temperature: –14°F to +158°F
Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NMB15-30GM65-E0-V1 2046-NMB15-30GM65-E0-V1-ND 08N1562 70093367
Product Name Inductive sensor Proximity Sensors - Industrial Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs SENSOR, INDUCTIVE, PROXIMITY, CYLINDRICAL, METAL FACE, PILE DRIVER, SENSING DIS
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 15 inch (381 mm) 0.5906 inch (15 mm)
Switching Frequency 0.0 to 0.1500 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3896 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SY199 Photomicrosensor (Reflective) - EE-SY199 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details
2 suppliers