Pepperl+Fuchs SE Inductive sensor NMB8-30GM65-E2-NFE-V1

Description
Stainless steel sensing face Sensing range 8 mm 3-wire DC Nonferrous targets
Request a Quote Datasheet
Description
Stainless steel sensing face Sensing range 8 mm 3-wire DC Nonferrous targets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NMB8-30GM65-E2-NFE-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NMB8-30GM65-E2-NFE-V1
Inductive sensor NMB8-30GM65-E2-NFE-V1
Stainless steel sensing face Sensing range 8 mm 3-wire DC Nonferrous targets
  • Stainless steel sensing face
  • Sensing range 8 mm
  • 3-wire DC
  • Nonferrous targets
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NMB8-30GM65-E2-NFE-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NMB8-30GM65-E2-NFE-V1-ND
Proximity Sensors - Industrial 2046-NMB8-30GM65-E2-NFE-V1-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NMB8-30GM65-E2-NFE-V1 2046-NMB8-30GM65-E2-NFE-V1-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005411-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1027769-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details