Pepperl+Fuchs SE Inductive sensor NMB3-8GM50-E2-V1

Description
3 mm flush Stainless steel sensing face Increased operating distance
Request a Quote Datasheet
Description
3 mm flush Stainless steel sensing face Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NMB3-8GM50-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NMB3-8GM50-E2-V1
Inductive sensor NMB3-8GM50-E2-V1
3 mm flush Stainless steel sensing face Increased operating distance
  • 3 mm flush
  • Stainless steel sensing face
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NMB3-8GM50-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NMB3-8GM50-E2-V1-ND
Proximity Sensors - Industrial 2046-NMB3-8GM50-E2-V1-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Proximity Sensors - 397823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
397823
Proximity Sensors 397823
Pepperl + Fuchs NMB3-8GM50-E2-V1

Pepperl + Fuchs NMB3-8GM50-E2-V1

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NMB3-8GM50-E2-V1 2046-NMB3-8GM50-E2-V1-ND 397823
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 3 inch (76.2 mm)
Switching Frequency 0.0 to 0.3600 kHz
Operating Temperature -25 to 75 F (-31.67 to 23.89 C) -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Confocal universal controller for industrial applications - confocalDT IFC2422MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details