Pepperl+Fuchs SE
Inductive sensor
NMB2-12GM65-E3-FE-V1
Description
Stainless steel sensing face
Sensing range 2 mm
3-wire DC
Ferrous targets
Request a Quote
Email Supplier
Datasheet
Description
Stainless steel sensing face
Sensing range 2 mm
3-wire DC
Ferrous targets
Request a Quote
Email Supplier
Datasheet
Suppliers
Stainless steel sensing face
Sensing range 2 mm
3-wire DC
Ferrous targets
- Stainless steel sensing face
- Sensing range 2 mm
- 3-wire DC
- Ferrous targets
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NMB2-12GM65-E3-FE-V1 |
2046-NMB2-12GM65-E3-FE-V1-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
2 inch (50.8 mm)
|
|
|
Switching Frequency
|
0.0 to 0.1000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
-4 to 158 F (-20 to 70 C)
Diameter
0.0090 inch (0.2286 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
2 suppliers