Pepperl+Fuchs SE
Inductive sensor
NJ5-18GM50-E2
Description
Comfort series
5 mm flush
Request a Quote
Email Supplier
Datasheet
Description
Comfort series
5 mm flush
Request a Quote
Email Supplier
Datasheet
Suppliers
Comfort series
5 mm flush
- Comfort series
- 5 mm flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NJ5-18GM50-E2 |
2046-NJ5-18GM50-E2-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
5 inch (127 mm)
|
|
|
Switching Frequency
|
0.0 to 1.5 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
0.1570 inch (3.99 mm)
Switching Frequency
0.8000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.1575 inch (4 mm)
View Details