Pepperl+Fuchs SE Inductive sensor NMB5-18GM65-E0-FE-V1

Description
Stainless steel sensing face Sensing range 5 mm 3-wire DC Ferrous targets
Request a Quote Datasheet
Description
Stainless steel sensing face Sensing range 5 mm 3-wire DC Ferrous targets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NMB5-18GM65-E0-FE-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NMB5-18GM65-E0-FE-V1
Inductive sensor NMB5-18GM65-E0-FE-V1
Stainless steel sensing face Sensing range 5 mm 3-wire DC Ferrous targets
  • Stainless steel sensing face
  • Sensing range 5 mm
  • 3-wire DC
  • Ferrous targets
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NMB5-18GM65-E0-FE-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NMB5-18GM65-E0-FE-V1-ND
Proximity Sensors - Industrial 2046-NMB5-18GM65-E0-FE-V1-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs - 30M8894 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
30M8894
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs 30M8894
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:18mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NMB5-18GM65-E0-FE-V1 2046-NMB5-18GM65-E0-FE-V1-ND 30M8894
Product Name Inductive sensor Proximity Sensors - Industrial Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 5 inch (127 mm) 0.1969 inch (5 mm)
Switching Frequency 0.0150 kHz
Operating Temperature -40 to 70 F (-40 to 21.11 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3003 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Switches (Solid State) - A3242ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details